EN
  • EN
  • DE

MAX6734KASYD3+

Part No MAX6734KASYD3+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705912-MAX6734KASYD3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6734KASYD3+ CAD Model

Description

Maxim Integrated MAX6734KASYD3+ Single-/Dual-/Triple-Voltage µP Supervisory Circuits

The Maxim Integrated MAX6734KASYD3+ is a highly reliable supervisory circuit designed to monitor single, dual, or triple power-supply voltages in microprocessor (µP) and digital systems. It provides a precise, low-power solution to ensure that the system operates within specified voltage thresholds. The MAX6734KASYD3+ enhances system reliability by initiating a reset during power-up, power-down, and brownout conditions, thus safeguarding the system against improper operation at low voltages.

This supervisory circuit offers several key features that make it an excellent choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments. The device includes an adjustable reset threshold voltage, allowing designers to tailor the reset activation point to specific system requirements. Additionally, the MAX6734KASYD3+ features a manual reset input, providing an easy way to trigger a system reset remotely.

With its low supply current of only 17µA, the MAX6734KASYD3+ is optimized for battery-powered and energy-efficient systems. It operates over a wide voltage range, from 1.8V to 5.0V, which enables it to support various power supply configurations. The device also offers a reset timeout period that can be externally set by the user, adding an extra layer of customization for the system's reset behavior.

The MAX6734KASYD3+ comes in a compact, 8-pin SOT23 package, making it convenient for use in space-constrained applications. It is characterized for operation over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments.

Overall, the Maxim Integrated MAX6734KASYD3+ supervisory circuit is a versatile and robust solution for monitoring voltage levels within electronic systems. Its combination of features, such as adjustable thresholds, low power consumption, and a wide operating temperature range, make it an essential component for maintaining system stability and integrity.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8741 $69.7482
5+ $28.6151 $143.0755
7+ $27.7200 $194.0400
9+ $26.8260 $241.4340
12+ $25.9321 $311.1852
15+ $23.2490 $348.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess