EN
  • EN
  • DE

MAX6727KAYHD3

Part No MAX6727KAYHD3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705891-MAX6727KAYHD3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6727KAYHD3 CAD Model

Description

Maxim Integrated MAX6727KAYHD3 Triple/Quad Voltage µP Supervisory Circuits

The Maxim Integrated MAX6727KAYHD3 is a highly integrated supervisory circuit designed for monitoring multiple voltages in digital systems. This advanced device is engineered to enhance the reliability and stability of microprocessor (µP) systems by actively supervising the power supply voltages. The MAX6727KAYHD3 is particularly well-suited for applications that require precise voltage monitoring and management to safeguard the integrity of the system.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring three or four system voltages simultaneously, the MAX6727KAYHD3 ensures that all critical voltage thresholds are maintained within specified limits.
  • Adjustable Voltage Thresholds: This device offers adjustable voltage threshold options for maximum flexibility, allowing for customization to specific system requirements.
  • Manual Reset Input: A manual reset input provides the ability to trigger a system reset manually, offering an additional layer of control.
  • Power-On Reset: The integrated power-on reset function guarantees that the µP starts from a clean state after power-up, minimizing the risk of glitches causing system instability.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX6727KAYHD3 consumes minimal power, which is critical for battery-operated devices.
  • Compact Package: Available in a small package, the device is ideal for space-constrained applications without compromising on functionality.

Applications

The MAX6727KAYHD3 is versatile and can be used across various sectors including consumer electronics, automotive systems, telecommunications, and industrial controls. Its ability to provide precise voltage monitoring makes it an excellent choice for complex digital systems that require consistent and reliable operation.

Reliability and Performance

Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, the MAX6727KAYHD3 is built to meet high-quality standards. Its robust design ensures that it can withstand challenging environmental conditions while maintaining accurate voltage supervision, making it a dependable component for any critical system.

Overall, the MAX6727KAYHD3 is a highly capable supervisory circuit that provides essential protection features for microprocessor-based systems, ensuring long-term stability and performance.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7890 $60.6240
38+ $3.1090 $118.1420
58+ $3.0118 $174.6844
80+ $2.9147 $233.1760
103+ $2.8175 $290.2025
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess