EN
  • EN
  • DE

MAX6727KATGD3+T

Part No MAX6727KATGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070600-MAX6727KATGD3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6727KATGD3+T CAD Model

Description

Maxim Integrated MAX6727KATGD3+T Triple/Quad Voltage Monitors

The Maxim Integrated MAX6727KATGD3+T is a highly integrated and versatile triple/quad voltage monitor designed to ensure the reliability and stability of power supplies in complex electronic systems. This advanced monitoring IC is ideal for applications that require precise voltage supervision, such as servers, computers, and portable devices. With its compact SOT-23 package, the MAX6727KATGD3+T offers a space-efficient solution for systems where board space is at a premium.

Key Features

  • Multiple Voltage Monitoring: The device can monitor three or four system voltages simultaneously, ensuring that all critical power rails are functioning correctly.
  • Adjustable Thresholds: Voltage thresholds are adjustable through external resistors, providing flexibility to accommodate various system requirements.
  • Low-Power Consumption: The MAX6727KATGD3+T is designed to operate with minimal power consumption, making it suitable for battery-powered applications.
  • Manual Reset Input: A manual reset input allows users to trigger a system reset, providing an additional layer of control.
  • Power-On Reset Delay: The integrated power-on reset delay ensures that the system has stabilized before normal operation commences.

Applications

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controllers

The MAX6727KATGD3+T from Maxim Integrated is a reliable solution for systems that require multiple voltage rails to be monitored accurately and efficiently. Its adjustable voltage thresholds and low power consumption make it a versatile choice for designers looking to maintain system integrity and prevent damage due to power supply issues. The device's small form factor and ease of integration into existing designs ensure that it can be deployed in a wide range of applications without significant redesign or additional space requirements.

Whether you are developing a new product or looking to enhance the reliability of an existing system, the Maxim Integrated MAX6727KATGD3+T offers a high-performance monitoring solution that can help safeguard your system against voltage anomalies and ensure continuous operation.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess