EN
  • EN
  • DE

MAX6727KARVD3+T

Part No MAX6727KARVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.625V/1.575V/Adj 3 Active Low/Open Drain 8-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.575V, 2.625V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786862-MAX6727KARVD3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6727
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6727KARVD3+T CAD Model

Description

Maxim Integrated MAX6727KARVD3+T: Ultra-Low-Voltage Supervisor

The MAX6727KARVD3+T from Maxim Integrated is a remarkable ultra-low-voltage supervisor, designed to provide precision monitoring for digital systems. This compact, highly efficient device is an essential component for ensuring the reliable operation of microprocessors, microcontrollers, and other voltage-sensitive digital systems. Its primary function is to monitor the supply voltage and assert a reset signal whenever the monitored voltage drops below a preset threshold, helping to safeguard against data corruption and system malfunctions caused by inadequate power supply levels.

With its tiny SOT-23 package, the MAX6727KARVD3+T is perfect for space-constrained applications, offering a minimal footprint without compromising on performance. This device is specifically engineered to support a wide range of low-voltage applications, making it a versatile choice for designers looking to enhance system reliability in various electronic products.

Key features of the MAX6727KARVD3+T include:

  • Ultra-low 1.575V to 5.5V operating voltage range, which is ideal for portable and battery-powered devices.
  • Factory-trimmed reset threshold voltages that provide high accuracy and eliminate the need for external components.
  • Low supply current, which is crucial for power-sensitive applications, ensuring minimal drain on the system's power resources.
  • A reset output that remains asserted for a minimum of 140ms after VCC rises above the reset threshold, ensuring a reliable system reset.
  • Immunity to short VCC transients, offering additional protection against glitches and spikes in the power supply.

The MAX6727KARVD3+T also boasts an impressive temperature range of -40°C to +125°C, allowing it to operate reliably in extreme environmental conditions. This makes it an excellent choice for industrial and automotive applications where temperature variations are common.

Overall, the Maxim Integrated MAX6727KARVD3+T is a high-quality, reliable solution for system voltage monitoring. Its precision and low-power operation, combined with a robust feature set, make it an essential component for designers who demand the highest levels of system integrity and stability.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess