EN
  • EN
  • DE

MAX6725KAZWD3-T

Part No MAX6725KAZWD3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU / Supervisor Open Drain, Open Drain 3 Channel SOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 3
Voltage - Threshold 1.665V, 2.313V, Adj
Output Open Drain, Open Drain
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6725
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075649-MAX6725KAZWD3-T
Ultra Librarian 3D Model Ultra Librarian MAX6725KAZWD3-T CAD Model

Description

The MAX6725KAZWD3-T is a highly sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to enhance system reliability and accuracy by providing excellent circuit monitoring capabilities, making it an ideal choice for a wide range of applications including portable devices, computers, controllers, and intelligent instruments.

Key Features

  • Adjustable Voltage Threshold: The device comes with an adjustable reset threshold voltage, allowing designers to customize the reset trigger level to match specific system requirements.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered applications, ensuring minimal impact on overall system power budget.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of system control, enabling users to manually initiate a system reset when required.
  • Watchdog Timer: The built-in watchdog timer serves as a fail-safe mechanism, resetting the µP in case of software anomalies or if the µP fails to provide regular watchdog kick signals within a preset timeout period.

Performance Specifications

  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Package Type: Packaged in a compact SOT-23 form factor, the MAX6725KAZWD3-T saves valuable board space and is ideal for space-constrained applications.
  • Quality and Reliability: Maxim Integrated's commitment to quality ensures that the MAX6725KAZWD3-T meets stringent reliability standards, providing dependable performance over the product's lifespan.

Applications

With its robust feature set, the MAX6725KAZWD3-T is well-suited for a variety of critical applications that require reliable system monitoring and reset functions, including:

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Controllers
  • Intelligent Instruments
  • Industrial Systems

Overall, the MAX6725KAZWD3-T from Maxim Integrated represents a versatile and reliable solution for system monitoring, providing designers with a tool to enhance system stability and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9234 $53.3106
21+ $4.8603 $102.0663
32+ $4.7084 $150.6688
44+ $4.5565 $200.4860
57+ $4.4046 $251.0622
76+ $3.9490 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess