EN
  • EN
  • DE

LM2725M/NOPB

Part No LM2725M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HI SPD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 7 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.2A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42V
Rise and Fall Time 17ns, 10ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053308-LM2725M/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2725M/NOPB CAD Model

Description

The LM2725M/NOPB is a high-speed synchronous MOSFET driver designed and manufactured by Texas Instruments. This driver is specifically engineered to provide efficient power management and control for a wide range of applications, including switch-mode power supplies, motor controllers, and DC-DC converters.

Key Features

  • High-Speed Operation: The LM2725M/NOPB is capable of delivering fast switching speeds, which is crucial for applications requiring high efficiency and low power loss.
  • Dual Outputs: It features dual outputs that can drive both the high-side and low-side N-channel MOSFETs in a synchronous buck or bridge configuration, providing flexibility in circuit design.
  • Bootstrap Capability: The device includes a bootstrap feature that allows for the high-side N-channel MOSFET to be driven above the supply voltage, enabling efficient operation at a wide range of voltages.
  • Under-Voltage Lockout (UVLO): The LM2725M/NOPB has built-in UVLO protection to ensure that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further ensuring stable performance and long-term durability.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead [Pb]) designation indicates that the product is compliant with RoHS standards, minimizing environmental impact and meeting global regulatory requirements.

Applications

The LM2725M/NOPB's versatile nature makes it suitable for a variety of applications, including:

  • Desktop and laptop power supplies
  • Networking and telecommunication equipment
  • Industrial power systems
  • Battery-powered devices
  • High-performance DC-DC converters

Package and Availability

The LM2725M/NOPB is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. The device is available for purchase through Texas Instruments and authorized distributors, ensuring ready availability for engineers and designers.

With its robust feature set and reliable performance, the LM2725M/NOPB from Texas Instruments stands out as a superior choice for driving MOSFETs in a variety of power management scenarios.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess