EN
  • EN
  • DE

MAX6722UTSHD3+T

Part No MAX6722UTSHD3+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705883-MAX6722UTSHD3+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6722UTSHD3+T CAD Model

Description

Maxim Integrated MAX6722UTSHD3+T Microprocessor Supervisory Circuits

The Maxim Integrated MAX6722UTSHD3+T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the event of power failures or other unexpected system conditions. This compact component is an essential addition to any microprocessor-based system, providing crucial monitoring and protective functions to ensure the proper operation of the system's CPU and other critical elements.

This supervisory circuit is part of Maxim Integrated's extensive range of power management solutions and is specifically engineered to monitor system voltages and other vital parameters. The MAX6722UTSHD3+T offers a precise, factory-trimmed V<sub>CC reset threshold and features a manual reset input, allowing designers to incorporate a straightforward user or external microcontroller intervention capability to reset the system.

The device comes in a tiny, space-saving 6-pin SOT23 package, making it an excellent choice for space-constrained applications. Its low supply current of 6µA (typical) ensures minimal impact on the overall power consumption of the system, which is critical for battery-operated and portable devices. The MAX6722UTSHD3+T operates over a wide temperature range of -40°C to +85°C, making it suitable for various industrial and commercial environments.

Key features of the MAX6722UTSHD3+T include:

  • Factory-trimmed V<sub>CC reset thresholds for accurate monitoring
  • Manual reset input for system-level reset control
  • Low supply current, ideal for power-sensitive applications
  • Wide operating temperature range for versatile use
  • Compact 6-pin SOT23 package for space-limited designs
  • Immune to short V<sub>CC transients
  • Guaranteed reset valid down to V<sub>CC = 1V

The MAX6722UTSHD3+T provides a robust set of features that make it a must-have for ensuring the reliability and stability of microprocessor systems. Whether it's used in industrial controls, embedded systems, or consumer electronics, this supervisory circuit from Maxim Integrated offers the performance and dependability that engineers require for their critical applications.

With its precision voltage monitoring and reset capabilities, the MAX6722UTSHD3+T is an indispensable component for maintaining the health and functionality of microprocessor-driven products.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9854 $65.9562
7+ $18.0399 $126.2793
10+ $17.4763 $174.7630
14+ $16.9127 $236.7778
18+ $16.3490 $294.2820
24+ $14.6570 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess