EN
  • EN
  • DE

MAX6720UTZGD3+T

Part No MAX6720UTZGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 1.11V, 2.313V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6720
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705874-MAX6720UTZGD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6720UTZGD3+T CAD Model

Description

Maxim Integrated's MAX6720UTZGD3+T: A Robust Microprocessor Supervisor

The MAX6720UTZGD3+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain the integrity of power supplies and systems. It is a quintessential component for managing system resets and ensuring that microprocessors and digital systems operate within safe parameters. This device is particularly well-suited for portable and battery-powered equipment, as well as computers, controllers, and intelligent instruments where precise monitoring is critical.

Key Features

  • Precision Voltage Monitoring: The MAX6720UTZGD3+T offers precision monitoring of multiple supply voltages, ensuring that the system remains within operational limits.
  • Low Power Consumption: This device is optimized for low-power applications, making it ideal for battery-operated devices where power efficiency is paramount.
  • Programmable Reset Timeout: Designers can program the reset timeout period, allowing flexibility to match the needs of specific applications.
  • Compact Package: Supplied in a compact SOT-23 package, the MAX6720UTZGD3+T saves valuable board space, which is essential for modern, space-constrained electronics.
  • Wide Operating Temperature Range: It operates over an extended temperature range, making it suitable for demanding environments.

Applications

The MAX6720UTZGD3+T is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Intelligent Instruments

Technical Specifications

With a wide supply voltage range and low supply current, the MAX6720UTZGD3+T is engineered for robust performance in diverse conditions. It features multiple voltage threshold options to cater to different system requirements. The device's built-in watchdog timer enhances system reliability by monitoring system operation and initiating a system reset in case of malfunction.

Conclusion

The MAX6720UTZGD3+T from Maxim Integrated is a crucial component for any design requiring precise voltage monitoring and system reliability. Its low power consumption, programmable features, and compact form factor make it an excellent choice for designers looking to enhance system integrity without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess