The MAX6720UTSYD3 is a sophisticated, single-supply, triple/quad voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of power systems in electronic devices. This component is particularly suitable for applications that require precise voltage monitoring to safeguard against voltage-related failures, making it an ideal choice for use in systems such as computers, servers, and industrial equipment.
Key Features
- Flexible Voltage Monitoring: The device can monitor up to four system supply voltages, which is crucial for systems that run on multiple power rails.
- Adjustable Voltage Thresholds: Users can set precise voltage thresholds for monitoring, allowing for customized protection based on the specific needs of the application.
- Low Power Consumption: Its design focuses on energy efficiency, which helps to minimize the power consumption of the entire system.
- Compact SOT Package: The MAX6720UTSYD3 comes in a small, surface-mount SOT23 package, saving valuable board space in space-constrained applications.
- Wide Operating Temperature Range: It operates over an extended temperature range, making it suitable for industrial environments with varying temperature conditions.
Applications
The MAX6720UTSYD3 is versatile and can be used in a wide array of applications, including:
- Computers and Servers
- Industrial Control Systems
- Embedded Systems
- Telecommunication Equipment
- Portable/Battery-Powered Devices
Technical Specifications
With its precise monitoring and compact design, the MAX6720UTSYD3 offers the following technical specifications:
- Supply Voltage Range: 2.5V to 5.5V
- Voltage Threshold Accuracy: ±1.5% over temperature
- Quiescent Current: 7µA (typical)
- Reset Timeout Period: 140ms (min)
- Package Type: SOT23-6
Maxim Integrated's commitment to quality and performance is evident in the MAX6720UTSYD3, making it a reliable choice for critical system voltage monitoring needs.