EN
  • EN
  • DE

MAX6720EUTSYD3

Part No MAX6720EUTSYD3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705871-MAX6720EUTSYD3
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6720EUTSYD3 CAD Model

Description

Maxim Integrated MAX6720EUTSYD3 Supervisory Circuit

The MAX6720EUTSYD3 from Maxim Integrated is a highly reliable and precise supervisory circuit designed to monitor power supplies in digital systems. This compact device ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. With its advanced features and robust design, the MAX6720EUTSYD3 is an essential component for maintaining system integrity and preventing data corruption across a wide range of applications.

Key Features

  • Voltage Monitoring: This supervisory circuit is capable of monitoring a single system power-supply voltage and asserting a reset if the voltage drops below a predetermined threshold, ensuring reliable operation of the system.
  • Adjustable Reset Threshold: The reset threshold voltage can be externally adjusted through the use of a voltage-divider network, allowing for flexibility and customization to specific system requirements.
  • Manual Reset Input: An additional feature of the MAX6720EUTSYD3 is its manual reset input, which enables users to trigger a system reset manually, providing an extra layer of control.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with low power consumption, making it ideal for portable and battery-operated equipment.
  • Compact Package: The device is offered in a space-saving SOT-23 package, which is suitable for use in space-constrained applications.

Applications

The MAX6720EUTSYD3 is well-suited for a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Communication Systems

Technical Specifications

The device features a wide operating voltage range and is characterized by its high accuracy in monitoring voltage levels. It is designed to operate over a broad temperature range, ensuring reliability in diverse operating conditions.

With its precise voltage monitoring capabilities and user-configurable settings, the Maxim Integrated MAX6720EUTSYD3 supervisory circuit is an excellent choice for system designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess