EN
  • EN
  • DE

MAX6719UTLTD3-T

Part No MAX6719UTLTD3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V, 4.625V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 207513-MAX6719UTLTD3-T
Ultra Librarian 3D Model Ultra Librarian MAX6719UTLTD3-T CAD Model

Description

Maxim Integrated MAX6719UTLTD3-T Microprocessor Supervisory Circuits

The MAX6719UTLTD3-T from Maxim Integrated is a highly reliable and efficient microprocessor (µP) supervisory circuit, designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low power consumption, making it an ideal solution for portable and battery-operated applications.

This supervisory circuit ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6719UTLTD3-T features a manual reset input which allows for a very low supply current of only 1.6µA, making it one of the most energy-efficient options in the market. Its compact SOT23-6 package is suitable for space-constrained applications, while providing the robustness needed for most industrial environments.

Key features of the MAX6719UTLTD3-T include:

  • Factory-trimmed reset threshold voltages suitable for a variety of applications.
  • Low 1.6µA supply current, which extends battery life in portable systems.
  • Immunity to short VCC transients, ensuring stable operation under fluctuating power conditions.
  • Manual reset input for additional system control.
  • Reset output stages: Push-pull or open-drain.
  • Guaranteed reset valid to VCC = 1V for low voltage operations.
  • Wide operating temperature range from -40°C to +85°C, accommodating a range of environmental conditions.

Applications for the MAX6719UTLTD3-T include portable/battery-powered equipment, computers and controllers, automotive systems, and critical µP and µC power monitoring. Its precise voltage monitoring capability helps prevent data corruption and ensures system reliability, making it a trusted component in mission-critical applications.

Maxim Integrated’s commitment to quality means that the MAX6719UTLTD3-T is manufactured to the highest standards, ensuring that your systems maintain their performance and integrity over time. Whether you are designing a new system or upgrading an existing one, the MAX6719UTLTD3-T provides the supervisory functions necessary for optimal system performance and stability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess