EN
  • EN
  • DE

MAX6719UTLTD3+T

Part No MAX6719UTLTD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 3
Voltage - Threshold 3.075V, 4.625V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6719
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807830-MAX6719UTLTD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6719UTLTD3+T CAD Model

Description

Maxim Integrated MAX6719UTLTD3+T Microprocessor Supervisor

The MAX6719UTLTD3+T is a quintuple microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor multiple system supply voltages. This compact, high-precision device is an essential component for ensuring the reliable operation of multi-voltage systems. It is particularly suitable for applications requiring multiple voltage detectors with watchdog features and manual reset capability.

Key Features

  • Voltage Monitoring: The device can monitor up to five different supply voltages, which is ideal for systems with multiple power rails. This ensures that each voltage is within its specified range for the proper functioning of the system.
  • Adjustable Reset Thresholds: The reset thresholds are adjustable with external resistors, providing design flexibility to match specific system requirements.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, which can be useful for system maintenance or emergency shutdown procedures.
  • Watchdog Timer: An integrated watchdog timer helps to safeguard the system against software lockups, ensuring that the system remains in a safe state or is reset in the event of a malfunction.
  • Low Power Consumption: Designed for power-sensitive applications, the device features low quiescent current, which is beneficial for battery-operated devices.
  • Compact Package: The MAX6719UTLTD3+T comes in a small, 6-pin SOT23 package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX6719UTLTD3+T makes it suitable for a wide variety of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Multi-Voltage Systems
  • Industrial Control Systems
  • Automotive Systems
  • Telecommunications Equipment

With its ability to ensure system stability across different voltages, the Maxim Integrated MAX6719UTLTD3+T is a reliable choice for designers looking to maintain system integrity through comprehensive voltage monitoring and control. Its integration of multiple supervisory functions into a single package simplifies design and can help reduce overall system cost and complexity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess