EN
  • EN
  • DE

MAX6719AUTSFD3+T

Part No MAX6719AUTSFD3+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705847-MAX6719AUTSFD3+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTSFD3+T CAD Model

Description

Product Overview: MAX6719AUTSFD3+T from Maxim Integrated

The MAX6719AUTSFD3+T is a highly reliable, quad-supply supervisor IC designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits for the analog and mixed-signal markets. This compact component is engineered to monitor up to four system supply voltages, ensuring that electronic systems operate within their specified voltage ranges for enhanced performance and stability.

Key Features

  • Multiple Voltage Monitoring: The device can supervise four different voltages simultaneously, making it ideal for complex systems that require multiple power rails.
  • Adjustable Thresholds: Voltage thresholds are externally adjustable, providing design flexibility to accommodate various system requirements.
  • Low Power Consumption: With its low quiescent current, the MAX6719AUTSFD3+T contributes to overall power efficiency, which is critical for battery-operated devices.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered by an external event or user action.
  • Watchdog Timer: The integrated watchdog timer helps to ensure system reliability by monitoring the system's operation and initiating a reset if necessary.
  • Power-On Reset Delay: The device features a programmable power-on reset delay, providing flexibility in system initialization timing.

Applications

The MAX6719AUTSFD3+T is suitable for a wide range of applications across various industries. Its ability to monitor multiple power supplies makes it an excellent choice for:

  • Computers and servers
  • Portable and battery-powered devices
  • Communication systems
  • Industrial control systems
  • Medical equipment

Package and Quality

The device is offered in a compact SOT-23 package, which is space-saving and suitable for high-density circuit boards. The MAX6719AUTSFD3+T is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Maxim Integrated is committed to delivering high-quality products, and this supervisor IC is no exception, ensuring reliable performance in a range of operating environments.

With its combination of multiple voltage supervision, low power consumption, and flexible configuration options, the MAX6719AUTSFD3+T stands out as a versatile and efficient solution for critical system monitoring needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess