EN
  • EN
  • DE

MAX6718UKSHD3+T

Part No MAX6718UKSHD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX6718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6718UKSHD3+TCT, MAX6718UKSHD3+T-ND, MAX6718UKSHD3T, MAX6718UKSHD3+TDKR, MAX6718UKSHD3+TTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882287-MAX6718UKSHD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6718UKSHD3+T CAD Model

Description

Maxim Integrated MAX6718UKSHD3+T Supervisory Circuit

The MAX6718UKSHD3+T from Maxim Integrated is a highly reliable and compact supervisory circuit designed to monitor power supplies in digital systems. It provides essential protection features to ensure that the system operates within safe voltage thresholds, thereby enhancing the stability and longevity of the electronic product it is integrated into.

This supervisory IC is particularly suitable for portable devices, computers, controllers, and other sophisticated electronics that require consistent monitoring and management of power supply conditions. The device ensures that the system's microprocessor is reset to a known state in the event of a power failure or if the voltage drops below a predetermined threshold. This feature is crucial for preventing system malfunctions and data corruption.

Key features of the MAX6718UKSHD3+T include:

  • Precision Monitoring: With a factory-set reset threshold voltage, this supervisory circuit offers precise monitoring capabilities, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming minimal power and thereby contributing to the overall energy efficiency of the system.
  • Manual Reset: It includes a manual reset input that allows for a system reset to be triggered externally, providing additional control to the user or system administrator.
  • Compact Form Factor: The MAX6718UKSHD3+T comes in a small SOT23 package, making it ideal for space-constrained applications without compromising on functionality.
  • High Temperature Operation: The device can operate over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

With its robust design and comprehensive feature set, the Maxim Integrated MAX6718UKSHD3+T supervisory circuit is a smart choice for designers looking to enhance the reliability and performance of their digital systems. Its integration into a product can significantly reduce the risk of system errors and increase the overall operational stability, making it a valuable component in any power management solution.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9739 $59.8434
13+ $8.1837 $106.3881
19+ $7.9280 $150.6320
27+ $7.6722 $207.1494
34+ $7.4165 $252.1610
46+ $6.6493 $305.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess