EN
  • EN
  • DE

MAX6717UKTGD3

Part No MAX6717UKTGD3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073894-MAX6717UKTGD3
Ultra Librarian 3D Model Ultra Librarian MAX6717UKTGD3 CAD Model

Description

Maxim Integrated MAX6717UKTGD3 Product Overview

The MAX6717UKTGD3 is a highly sophisticated, single-supply, triple-/quad-voltage microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This compact device is an essential component for ensuring the reliable operation of complex electronic systems, providing excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring multiple supply voltages.

Key Features

  • Voltage Monitoring: The device is capable of monitoring three or four system power-supply voltages, which is critical for systems that require multiple supply voltages for different components.
  • Adjustable Thresholds: The supervisory circuit comes with factory-trimmed reset thresholds suitable for monitoring 3.3V, 2.5V, 1.8V, and 1.5V power supplies, ensuring compatibility with a variety of digital systems.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered with an external switch or logic signal for enhanced control.
  • Low Supply Current: With its low supply current of only 7µA, the MAX6717UKTGD3 is an energy-efficient solution, contributing to the overall power efficiency of the system it is monitoring.
  • Compact SOT Package: The device is offered in a small, 5-pin SOT23 package, making it ideal for space-constrained applications.

Applications

The MAX6717UKTGD3 is suitable for a wide range of applications where precise power supply monitoring is crucial. These include:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Networking equipment
  • Telecommunications systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6717UKTGD3 is built to the highest standards, ensuring that it delivers consistent performance over its operational lifespan. Additionally, Maxim provides comprehensive technical support and documentation, making it easier to integrate this supervisory circuit into your system design.

With its ability to provide precise voltage monitoring and system reliability in a compact form factor, the MAX6717UKTGD3 is an excellent choice for designers looking to enhance the stability and robustness of their power supply monitoring systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2920 $60.0880
33+ $3.5216 $116.2128
51+ $3.4119 $174.0069
70+ $3.3010 $231.0700
91+ $3.1913 $290.4083
122+ $2.8609 $349.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess