EN
  • EN
  • DE

MAX6703ASKA

Part No MAX6703ASKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705772-MAX6703ASKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6703ASKA CAD Model

Description

Maxim Integrated MAX6703ASKA Microprocessor Supervisory Circuit

The Maxim Integrated MAX6703ASKA is a compact, highly precise microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring nominal system voltages from 1.8V to 5V.

This supervisory circuit ensures that the microprocessor's power supply is stable before it is allowed to operate. It achieves this by providing a reset signal to the microprocessor during power-up, power-down, and brownout conditions. The reset signal remains asserted until the system voltage stabilizes and remains in the correct range for a specified period, known as the reset timeout period. This feature significantly enhances system reliability and prevents the processor from running with incorrect voltages, which could lead to system failures and data corruption.

The MAX6703ASKA features a manual reset input that allows for a system reset to be initiated with an external switch or logic signal, providing designers with additional system control flexibility. This input is debounced to ensure that only clean reset signals are sent to the microprocessor.

Furthermore, this supervisory circuit is designed with low supply current requirements, making it suitable for portable battery-operated applications. Its small SOT-23 package is ideal for space-constrained applications, ensuring that it can be incorporated into various designs without significantly impacting the overall size of the system.

Key features of the MAX6703ASKA include:

  • Factory-trimmed reset threshold voltages suitable for a range of applications
  • Low supply current, optimizing battery life in portable applications
  • Guaranteed reset valid to VCC = 1V for low voltage operations
  • Reset timeout periods available in a variety of durations
  • Manual reset input with debounce
  • Immunity to short VCC transients
  • Available in a small SOT-23 package

Overall, the MAX6703ASKA is a reliable and essential component for system designers looking to enhance the operational stability of microprocessor-based systems. Its precision monitoring capabilities and robust feature set make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9238 $59.0856
29+ $4.0402 $117.1658
45+ $3.9143 $176.1435
61+ $3.7884 $231.0924
79+ $3.6614 $289.2506
106+ $3.2825 $347.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess