EN
  • EN
  • DE

D28F010-150P1C4

Part No D28F010-150P1C4
Manufacturer Intel
Catalog Custom Parts (B - D)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1228240-D28F010-150P1C4
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D28F010-150P1C4 CAD Model

Description

The D28F010-150P1C4 is a 1 Mbit (128K x 8) Flash memory device manufactured by Intel. The '-150' indicates an access time of 150ns. This memory chip is a non-volatile storage solution, meaning it retains its data even when power is removed. The P1C4 likely refers to the package type and temperature range.

Applications

  • Embedded systems firmware storage
  • BIOS storage in older PCs
  • Data logging applications
  • Programmable logic controllers (PLCs)
  • Industrial control systems

Features

  • 1 Mbit (128K x 8) Organization: Stores 1,048,576 bits of data organized as 131,072 bytes.
  • 150 ns Access Time: Offers a read access time of 150 nanoseconds.
  • Single +5V Power Supply: Operates from a single 5-volt power supply.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Sector Erase: Supports sector erase operations, allowing portions of the memory to be erased and reprogrammed.
  • TTL Compatible Inputs/Outputs: Designed to be compatible with standard TTL logic levels.

Benefits

  • Permanent Data Storage: Provides non-volatile storage for code and data.
  • In-System Programmability: Can be programmed without being removed from the circuit.
  • Fast Read Access: Offers relatively fast read access times for quick data retrieval.
  • Suitable for Firmware Storage: Ideal for storing firmware and boot code in embedded systems.

Additional Details

The D28F010-150P1C4 typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The exact package and operating temperature range are indicated by the P1C4 suffix; consult the Intel datasheet for specific details. It is programmed using specific voltage and timing requirements outlined in the datasheet.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess