EN
  • EN
  • DE

MAX6699EE99

Part No MAX6699EE99
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705763-MAX6699EE99
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6699EE99 CAD Model

Description

Maxim Integrated MAX6699EE99 Precision Quad Digital Temperature Sensor

The MAX6699EE99 from Maxim Integrated is a state-of-the-art precision quad digital temperature sensor designed for advanced thermal management and monitoring in complex systems. This highly integrated device offers four temperature sensors in one package, making it ideal for multi-zone temperature monitoring in applications such as servers, telecommunications equipment, data storage systems, and other electronic devices that require precise thermal regulation.

Equipped with a high-accuracy monitoring capability, the MAX6699EE99 provides two external and two internal temperature sensors. The external sensors can be used to monitor the temperature of specific components or the ambient temperature around the device, while the internal sensors monitor the temperature of the IC itself. This multi-point sensing allows for comprehensive thermal management and system protection.

The device communicates over an I²C-compatible 2-wire serial interface, which enables easy integration into existing systems. It supports SMBus timeout for increased reliability in communication. With its ability to function at a supply voltage range of 3.0V to 5.5V, the MAX6699EE99 is versatile and can be used in various operating environments.

One of the key features of the MAX6699EE99 is its programmable overtemperature alarm and hysteresis settings. This allows system designers to set precise temperature thresholds to trigger alerts or initiate cooling mechanisms, such as fan control. The device also provides a fault queue that helps to prevent false triggering of the overtemperature alarm, enhancing system stability and reliability.

The MAX6699EE99 comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Additionally, it offers low power consumption, which is critical for power-sensitive designs. Maxim Integrated's commitment to quality ensures that the MAX6699EE99 operates over a wide temperature range of -40°C to +125°C, delivering consistent performance even under extreme conditions.

For engineers and system designers looking for an accurate, reliable, and flexible temperature monitoring solution, the MAX6699EE99 from Maxim Integrated is an excellent choice that combines precision, integration, and ease of use in a single device.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1044 $50.1120
1,170+ $0.0857 $100.2690
1,810+ $0.0830 $150.2300
2,495+ $0.0803 $200.3485
3,220+ $0.0777 $250.1940
4,315+ $0.0696 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess