EN
  • EN
  • DE

MAX6697UP34

Part No MAX6697UP34
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description PRECISION TEMPERATURE MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 11 b (Local), 8 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631959-MAX6697UP34
Ultra Librarian 3D Model Ultra Librarian MAX6697UP34 CAD Model

Description

Maxim Integrated MAX6697UP34 Precision Temperature Sensor

The Maxim Integrated MAX6697UP34 is a high-accuracy temperature sensor designed to provide precise thermal monitoring in a variety of applications. This advanced sensor is ideal for use in complex systems such as servers, networking equipment, and telecommunications infrastructure, where maintaining optimal temperature is crucial for performance and reliability.

The MAX6697UP34 is equipped with a total of seven temperature sensors: one internal and six external. The internal sensor is designed to monitor the temperature of the device itself, while the six external sensors are intended for monitoring the temperatures of different locations or components within the system. This multi-point temperature sensing capability allows for comprehensive thermal management across various parts of the system.

Key features of the MAX6697UP34 include:

  • High Accuracy: The device offers ±1°C accuracy for external diode temperatures and ±3°C accuracy for the internal sensor temperature, ensuring precise temperature readings.
  • Wide Temperature Range: The sensor can measure temperatures from -40°C to +125°C, accommodating a broad range of operating conditions.
  • Programmable Alert Outputs: The MAX6697UP34 provides programmable overtemperature alert outputs, which can be set to trigger at predefined temperature thresholds to initiate cooling measures or signal system warnings.
  • I²C-Compatible Serial Interface: The sensor features an I²C-compatible serial interface that allows for easy communication with microcontrollers and other system components.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX6697UP34 helps to minimize power consumption within the system.

The MAX6697UP34 comes in a small, 20-pin thin quad flat pack (TQFN) package, making it suitable for space-constrained environments. Its robust design and high level of integration make it a reliable choice for system designers looking to enhance thermal management and safeguard their systems against overheating.

With the inclusion of the MAX6697UP34 in your design, you can expect improved system stability, performance, and longevity, thanks to its precise temperature monitoring and control capabilities.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess