EN
  • EN
  • DE

HAL519SF-A

Part No HAL519SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOL SOT89B-1 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr TDK-Micronas GmbH
Series HAL® 5xy
Package Tape & Reel (TR)
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization North Pole
Sensing Range -2mT Trip, -7.2mT Release
Test Condition 25°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 4.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 170°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1017569-HAL519SF-A
Ultra Librarian 3D Model Ultra Librarian HAL519SF-A CAD Model

Description

The TDK-Micronas GmbH HAL519SF-A is a magnetic sensor switch designed for various applications.

  • Category: Sensors, Transducers
  • Series: HAL® 5xy
  • Feature: temperature compensation
  • Package: tape and reel (TR)
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Technology: Hall Effect
  • Output Type: open drain
  • Function: unipolar switch
  • Test Condition: 25°C
  • Polarization: North Pole
  • Current Supply: 4.2mA
  • Current Output: 20mA
  • Sensing Range: -2mT Trip, -7.2mT Release
  • Voltage Supply: 3.8V ~ 24V
  • Package/Case: TO-243AA, Variant
  • Supplier Device Package: SOT-89B-1
  • Temperature Range: -40°C ~ 170°C (TJ)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
Digital Switch
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess