EN
  • EN
  • DE

MAX6650EUB-T

Part No MAX6650EUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description Fan-Speed Regulators and Monitors with SMBus/I2C-Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311946-MAX6650EUB-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6650
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6650EUB-T CAD Model

Description

Maxim Integrated MAX6650EUB-T Fan Controller

The MAX6650EUB-T from Maxim Integrated is a sophisticated fan-speed controller and monitor designed to cater to the demanding needs of complex electronic systems. This compact and efficient device is engineered to manage and regulate the speed of DC fans based on temperature inputs or via I²C/SMBus interface, ensuring optimal cooling performance and enhanced reliability of your system.

Encased in a small 10-pin µMAX package, the MAX6650EUB-T is ideal for space-constrained applications where maintaining the right temperature is critical for performance and longevity. It is particularly suitable for servers, telecommunication equipment, and other advanced electronics that require precise thermal management.

This versatile controller supports automatic fan-speed control, which adjusts the fan speed as the temperature changes, maintaining the appropriate cooling level without the need for manual intervention. Its ability to monitor the fan's tachometer output ensures that the fan is operating correctly and allows for fault detection if the fan fails or operates outside of the expected parameters.

Key features of the MAX6650EUB-T include:

  • Programmable fan speed control through PWM or linear output
  • Integrated temperature sensor for direct thermal monitoring
  • Fan tachometer input for real-time speed monitoring
  • I²C/SMBus-compatible serial interface for enhanced system integration
  • Programmable watchdog timer for improved system safety
  • Alarm output to signal fan error or over-temperature conditions
  • Wide operating voltage range to accommodate various fan types

With its robust feature set, the MAX6650EUB-T provides designers with a powerful tool to ensure that their systems operate within safe thermal margins, thereby extending the life of the electronic components and reducing the risk of overheating-related failures. Its digital interface allows for easy integration into existing system designs, offering a high degree of control and customization to meet the specific cooling requirements of your application.

Whether you're developing high-performance computing hardware, designing network infrastructure, or creating any other thermally-sensitive electronic device, the MAX6650EUB-T fan controller from Maxim Integrated is a reliable choice for maintaining optimal operating temperatures and ensuring system stability.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess