EN
  • EN
  • DE

MAX6649MUA+TGC1

Part No MAX6649MUA+TGC1
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description INTEGRATED CIRCUIT / Temperature Sensor 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6649
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 213727-MAX6649MUA+TGC1
Ultra Librarian 3D Model Ultra Librarian MAX6649MUA+TGC1 CAD Model

Description

Maxim Integrated MAX6649MUA+TGC1 Precision Temperature Sensor

The MAX6649MUA+TGC1 is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring for electronic systems. This sensor is particularly suitable for applications that demand reliable and accurate temperature readings such as computers, servers, telecommunications equipment, and industrial systems.

This device operates over a wide temperature range and offers an excellent temperature accuracy. It is equipped with a local temperature sensor and a remote temperature sensor that can monitor the temperature of a diode-connected transistor, typically used to monitor the CPU or another critical component's temperature. The dual-channel design allows the MAX6649 to monitor its own temperature as well as the temperature of an external device, providing a comprehensive thermal management solution.

The MAX6649MUA+TGC1 is housed in a compact 8-pin µMAX package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, ensuring that it can be integrated into a variety of designs without difficulty.

Key features of the MAX6649MUA+TGC1 include:

  • Local and remote temperature sensing
  • Wide temperature sensing range from -55°C to +125°C
  • High accuracy with ±1°C error between 0°C to +70°C for remote sensor
  • Programmable overtemperature alarm
  • Two-wire serial interface compatible with SMBus standards
  • Low operating supply voltage from 3.0V to 5.5V

The sensor also features programmable overtemperature alarms that can trigger a system response when temperatures exceed certain thresholds. This proactive alerting capability can help prevent thermal-related damage by allowing the system to take corrective actions, such as increasing fan speed or shutting down specific components.

With its combination of precision, flexibility, and compact design, the MAX6649MUA+TGC1 from Maxim Integrated is an excellent choice for designers looking to implement robust thermal management systems in their electronic products.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess