EN
  • EN
  • DE

MAX6648MUA-TG05

Part No MAX6648MUA-TG05
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311944-MAX6648MUA-TG05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6648MUA-TG05 CAD Model

Description

The MAX6648MUA-TG05 is a sophisticated temperature sensor IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision sensor offers a comprehensive solution for temperature monitoring and control in a wide array of applications. With its small form factor and high level of integration, the MAX6648 is an ideal choice for space-constrained environments.

Key Features

  • Accurate Temperature Sensing: The MAX6648 provides precise temperature measurements with an accuracy of ±3°C, ensuring reliable monitoring for critical applications.
  • Dual-Channel Monitoring: Equipped with two temperature sensor inputs, it can monitor both its own temperature and the temperature of an external diode-connected transistor, which can be placed on a CPU, FPGA, or any other hot spot on a board.
  • Programmable Alert Outputs: The device includes programmable overtemperature alert and overtemperature shutdown outputs, allowing for immediate system protection and response.
  • I²C/SMBus Compatible: The MAX6648 interfaces with most microcontrollers via the industry-standard I²C/SMBus serial interface, supporting easy integration into system designs.
  • Low Power Consumption: With its low operating current, this sensor is suitable for power-sensitive applications, extending the battery life of portable devices.
  • Wide Operating Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, catering to environments with extreme temperature variations.
  • Small Package: Housed in an 8-pin µMAX package, the MAX6648 occupies minimal board space, allowing for compact system designs.

Applications

The MAX6648MUA-TG05 is versatile and can be used in various applications including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Environmental Control Systems
  • Telecommunications Equipment
  • Industrial Systems

Maxim Integrated's MAX6648MUA-TG05 temperature sensor IC is a reliable and efficient choice for designers looking to incorporate temperature sensing and control into their systems with minimal hassle and maximum performance.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess