EN
  • EN
  • DE

MAX6647MUA+T

Part No MAX6647MUA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 145°C
Sensing Temperature - Remote 0°C to 145°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 109608-MAX6647MUA+T
Ultra Librarian 3D Model Ultra Librarian MAX6647MUA+T CAD Model

Description

Maxim Integrated MAX6647MUA+T Precision Temperature Sensor

The MAX6647MUA+T from Maxim Integrated is a highly accurate, low-power temperature sensor designed for precise thermal monitoring. This advanced sensor is ideal for applications that require reliable temperature readings, such as computing systems, environmental controls, and industrial equipment. Its small form factor and precision capabilities make it a popular choice for engineers and designers looking to maintain thermal efficiency and safety within their systems.

The MAX6647MUA+T provides local temperature sensing as well as a remote diode-connected temperature sensor input, allowing for dual-zone temperature monitoring. This feature is particularly useful for tracking the temperature of a CPU or other heat-generating components while also monitoring the ambient temperature within the system.

Key features of the MAX6647MUA+T include:

  • Local and remote temperature sensing with a range of -40°C to +125°C for the local sensor and -40°C to +150°C for the remote sensor.
  • High accuracy with ±1°C error margin between 0°C and +70°C for local temperature and ±3°C for remote temperature sensing.
  • Programmable overtemperature thresholds and hysteresis settings, which provide flexibility for different system requirements.
  • Two-wire serial interface compatible with SMBus protocols, facilitating easy integration into existing systems.
  • Low operating supply voltage range from 3.0V to 5.5V, making it suitable for a variety of power environments.
  • Compact 8-pin µMAX package that saves space on the PCB.

The device also includes a programmable interrupt output that can be used to trigger a system response when temperatures exceed user-defined limits. This proactive feature helps prevent thermal damage by enabling systems to take corrective action, such as increasing fan speed or shutting down operations to cool down.

With its combination of precision, flexibility, and compact size, the Maxim Integrated MAX6647MUA+T is an excellent choice for maintaining optimal thermal performance in a range of electronic applications. Whether it's used in intricate computing environments or robust industrial settings, this temperature sensor ensures that your system operates within safe temperature limits, thereby enhancing reliability and longevity.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess