EN
  • EN
  • DE

MAX6642ATT

Part No MAX6642ATT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705722-MAX6642ATT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX6642ATT CAD Model

Description

Maxim Integrated MAX6642ATT Precision Temperature Sensor

The Maxim Integrated MAX6642ATT is a high-accuracy digital temperature sensor designed to provide precise thermal monitoring in a variety of electronic applications. Engineered with cutting-edge technology, this sensor is ideal for systems that require reliable temperature readings to ensure optimal performance and safety.

Key Features

  • Accuracy: The MAX6642ATT offers exceptional temperature accuracy, typically ±1°C, from -40°C to +125°C, making it an excellent choice for critical applications where precision is paramount.
  • Dual Temperature Sensing: This sensor can monitor both its own temperature and the temperature of a remote thermal diode, such as a CPU or GPU, providing comprehensive thermal data.
  • Programmable Alert Outputs: It features programmable overtemperature alarm and undertemperature alert outputs to enable automatic protection mechanisms for your system.
  • I²C/SMBus Compatible: The MAX6642ATT communicates via an I²C/SMBus serial interface, allowing for easy integration into existing digital systems with minimal pin count.
  • Versatile Supply Voltage: It operates over a wide supply voltage range from 3.0V to 5.5V, accommodating various design requirements.
  • Small Form Factor: Housed in a tiny 8-pin TDFN package, the MAX6642ATT saves valuable board space and is suitable for space-constrained applications.

Applications

With its robust feature set, the MAX6642ATT is a versatile component that can be used in a multitude of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Environmental Control Systems
  • Industrial Controllers

Conclusion

The Maxim Integrated MAX6642ATT temperature sensor is a reliable and precise solution for thermal monitoring needs in high-performance electronics. Its combination of accuracy, dual-sensing capability, and programmable alerts make it an indispensable tool for engineers and designers looking to protect and optimize their systems. Whether it's for personal computing, industrial applications, or telecommunications, the MAX6642ATT stands out as a smart choice for temperature sensing requirements.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2862 $60.0068
33+ $3.5170 $116.0610
51+ $3.4073 $173.7723
71+ $3.2975 $234.1225
91+ $3.1878 $290.0898
122+ $2.8575 $348.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess