EN
  • EN
  • DE

MAX6626RUT

Part No MAX6626RUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705701-MAX6626RUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6626RUT CAD Model

Description

Maxim Integrated MAX6626RUT Temperature Sensor

The MAX6626RUT from Maxim Integrated is a high-precision temperature sensor designed to provide accurate readings for a wide range of applications. This device offers a digital output that makes it easy to interface with microcontrollers and other digital systems. It is particularly well-suited for portable devices, industrial systems, environmental monitoring, and any application where precise temperature monitoring is critical.

The sensor operates over a -55°C to +125°C temperature range, making it versatile for both commercial and industrial environments. With its small SOT23-6 package, the MAX6626RUT is an excellent choice for space-constrained applications. The device's low power consumption is ideal for battery-powered systems, ensuring minimal impact on the overall power budget of the system it is monitoring.

The MAX6626RUT features a two-wire serial interface, which is compatible with I²C communication, allowing for easy integration into existing designs. The sensor's high level of integration reduces the need for additional components, simplifying the design process and accelerating time-to-market for products that require reliable temperature sensing.

Precision is at the core of the MAX6626RUT's design. It offers an accuracy of ±1°C over a -10°C to +85°C range, ensuring that temperature readings are both reliable and consistent. This accuracy is maintained without the need for external calibration, which can save significant time and resources during the manufacturing process.

Maxim Integrated has equipped the MAX6626RUT with programmable overtemperature and undertemperature alarm thresholds. These features enable the sensor to provide immediate feedback when temperatures fall outside of the predefined safe operating range, making it an excellent choice for systems that require real-time monitoring and protection.

In summary, the MAX6626RUT temperature sensor from Maxim Integrated is a compact, precise, and power-efficient solution for a multitude of temperature sensing needs. Its ease of use, combined with high accuracy and programmable alarm thresholds, make it a top choice for engineers and designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess