EN
  • EN
  • DE

MAX6620ATI+T

Part No MAX6620ATI+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER I2C 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Controller - Speed
Output Configuration Pre-Driver - High Side (4)
Interface I2C
Applications Fan Controller
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 705693-MAX6620ATI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6620ATI+T
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX6620ATI+T CAD Model

Description

Maxim Integrated MAX6620ATI+T Quad Fan-Speed Controller

The MAX6620ATI+T from Maxim Integrated is a sophisticated quad fan-speed controller designed to manage the speeds of up to four fans in electronic systems. This precision device is ideal for cooling solutions that require reliable and dynamic fan speed control to maintain optimal thermal conditions. Engineered for performance and efficiency, the MAX6620ATI+T is suitable for a wide range of applications, including servers, telecommunications equipment, and industrial systems.

At the heart of the MAX6620ATI+T is a robust set of features that ensure your cooling system operates at peak performance. It utilizes a pulse-width modulation (PWM) control scheme that offers precise speed control for each connected fan. The device is capable of monitoring the tachometer outputs of the fans to ensure they are operating within the desired speed range, providing real-time feedback and adjustments as necessary.

One of the key benefits of the MAX6620ATI+T is its versatility. It supports both three-wire and four-wire fans, making it a flexible solution for various fan configurations. Additionally, the controller is equipped with a fail-safe output that can be used to signal a system shutdown or alarm if a fan fails or falls below a certain speed threshold, enhancing system reliability.

The MAX6620ATI+T also prioritizes ease of integration. It comes in a compact TQFN package, which saves valuable board space and is conducive to streamlined design layouts. With an operating voltage range of 3V to 5.5V, it is compatible with a variety of power supply standards, further simplifying system design.

With its I²C-compatible serial interface, the MAX6620ATI+T allows for easy programming and integration with microcontrollers or other system components. This interface enables the configuration of fan speed curves, reading of fan speeds, and detection of fan faults, all of which can be managed by the host system to ensure optimal thermal management.

In summary, the Maxim Integrated MAX6620ATI+T is a reliable, versatile, and efficient solution for managing multiple fan speeds within complex electronic systems. Its advanced features and ease of use make it an excellent choice for engineers looking to enhance the thermal management of their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess