EN
  • EN
  • DE

MAX6613MXK

Part No MAX6613MXK
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description ANALOG TEMPERATURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 5.5V
Resolution 11.23mV/°C
Accuracy - Highest (Lowest) ±4°C (±5°C)
Test Condition 0°C ~ 50°C (125°C ~ 130°C)
Temperature Range - Operating -55°C ~ 130°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Standard Package 22 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631910-MAX6613MXK
Ultra Librarian 3D Model Ultra Librarian MAX6613MXK CAD Model

Description

Maxim Integrated MAX6613MXK Precision Temperature Sensor

The MAX6613MXK is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a variety of electronic applications. This sensor is especially suitable for portable and battery-powered devices due to its low power consumption and compact SOT23 package. With its ability to deliver reliable performance across a wide temperature range, the MAX6613MXK is an excellent choice for system temperature monitoring and control.

Key Features

  • High Accuracy: The MAX6613MXK offers an impressive temperature sensing accuracy of ±1°C, ensuring precise temperature readings for critical applications.
  • Wide Operating Temperature Range: This sensor operates effectively across a broad temperature range from -40°C to +125°C, making it adaptable to various environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6613MXK is ideal for battery-operated devices, consuming only 21µA (typical) of supply current.
  • Small Footprint: Housed in a tiny 5-pin SOT23 package, the sensor minimizes the space required on your PCB, allowing for more compact device designs.
  • Simple Interface: The sensor provides an analog output that is linearly proportional to temperature, facilitating easy integration with analog-to-digital converters and microcontrollers.

Applications

  • Portable Electronics
  • Battery Management Systems
  • Environmental Monitoring
  • Industrial Control Systems
  • Medical Devices
  • Telecommunications Equipment

The MAX6613MXK temperature sensor is a testament to Maxim Integrated's commitment to delivering high-performance, reliable solutions for temperature monitoring. Whether you are designing a sophisticated medical device or a rugged industrial control system, this sensor provides the accuracy and durability needed to ensure optimal performance. Its low power consumption and small size make it particularly well-suited for the latest portable and space-constrained applications.

With its straightforward interface and high level of precision, the MAX6613MXK streamlines the process of temperature measurement, enabling designers to focus on creating more innovative and efficient products.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0628 $53.1400
105+ $0.9943 $104.4015
160+ $0.9600 $153.6000
225+ $0.8914 $200.5650
295+ $0.8571 $252.8445
365+ $0.8229 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,097 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess