The MAX6607IXK+T is a precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate readings over a wide temperature range. This high-quality sensor is an ideal solution for advanced thermal management and monitoring applications in various electronic systems.
Key Features
- High Accuracy: The MAX6607IXK+T offers excellent accuracy, typically ±1°C from -40°C to +125°C, making it a reliable choice for critical temperature monitoring.
- Low Power Consumption: With its low operating current, this temperature sensor is suitable for battery-powered devices, helping to extend battery life.
- Wide Operating Temperature Range: It operates effectively across a broad temperature range of -55°C to +150°C, catering to extreme environments.
- Small Form Factor: The sensor comes in a compact SC70 package, which is ideal for space-constrained applications.
- Simple Interface: The MAX6607IXK+T provides a voltage output that is proportional to temperature, allowing for easy interfacing with analog-to-digital converters (ADCs) or direct connection to microcontrollers.
Applications
The versatility of the MAX6607IXK+T makes it suitable for a wide range of applications, including:
- Industrial systems
- Portable consumer electronics
- Medical devices
- Environmental monitoring
- Automotive systems
- Computer peripherals
Product Specifications
Parameter
Value
Accuracy
±1°C (typical)
Operating Temperature Range
-55°C to +150°C
Supply Voltage
3.0V to 5.5V
Package Type
SC70
Output Type
Analog Voltage
For designers and engineers looking to integrate temperature sensing into their projects, the MAX6607IXK+T from Maxim Integrated offers a blend of precision, low power consumption, and ease of use, packaged in a small footprint suitable for a multitude of applications.