EN
  • EN
  • DE

MAX6602UE9A+TG24

Part No MAX6602UE9A+TG24
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705677-MAX6602UE9A+TG24
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6602UE9A+TG24 CAD Model

Description

Product Overview: MAX6602UE9A+TG24

The MAX6602UE9A+TG24 is a precision temperature sensor and system monitor from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This advanced sensor is designed for a variety of applications that require accurate temperature readings and system health monitoring. It is an ideal choice for use in networking equipment, computers, industrial controllers, and environmental monitoring systems.

Key Features

  • Accuracy: The MAX6602 provides high accuracy temperature measurements, ensuring reliable monitoring for critical applications.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, it can withstand extreme conditions and maintain performance.
  • Voltage Supply: It operates from a 3V to 5.5V supply voltage, making it versatile for integration into various system designs.
  • Interface: The device includes an I²C-compatible 2-wire serial interface, which simplifies integration with microcontrollers and other digital systems.
  • Multiple Channels: The MAX6602 features multiple temperature sensor inputs, providing the flexibility to monitor different areas of a system simultaneously.
  • Package: It comes in a compact, surface-mount package, which is suitable for space-constrained applications.

Applications

The MAX6602UE9A+TG24 is engineered for applications that demand precise temperature monitoring and system diagnostics. It is commonly used in:

  • Server and Telecom Equipment
  • Industrial Control Systems
  • Environmental Monitoring
  • Portable Devices
  • Medical and Healthcare Systems

Advantages

Maxim Integrated's MAX6602UE9A+TG24 stands out for its high level of integration, which reduces the component count and simplifies system design. Its precision in temperature sensing ensures system reliability and performance, making it a valuable component for designers and engineers looking to enhance their thermal management solutions. Furthermore, the robustness of its design allows it to operate in harsh environments, making it a versatile choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess