EN
  • EN
  • DE

MAX6502UKP045-T

Part No MAX6502UKP045-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 207501-MAX6502UKP045-T
Ultra Librarian 3D Model Ultra Librarian MAX6502UKP045-T CAD Model

Description

Maxim Integrated MAX6502UKP045-T Temperature Switch

The MAX6502UKP045-T is a precision temperature switch from Maxim Integrated, designed to offer reliable and accurate temperature monitoring and control for a wide range of applications. This compact and efficient device comes in a space-saving SOT23 package, making it an ideal choice for size-constrained applications such as portable electronics, industrial systems, and consumer products.

With its factory-set temperature threshold of 45°C, the MAX6502UKP045-T provides a simple yet effective solution for systems that require temperature-based protection or control without the need for external components or user calibration. Once the temperature crosses the 45°C threshold, the device's output will switch from high to low, signaling the system to take appropriate action, such as turning on a cooling fan or shutting down the system to prevent overheating.

The MAX6502UKP045-T offers a range of features that enhance its performance and versatility:

  • Precision Temperature Sensing: The device is designed to detect over-temperature conditions with high accuracy, ensuring reliable operation and protection for sensitive electronic components.
  • Low Power Consumption: With its low operating current, the MAX6502UKP045-T is suitable for battery-powered applications where power efficiency is critical.
  • Simple Integration: The SOT23 package allows for easy integration into existing designs without the need for significant PCB layout changes.
  • Robust Operation: The device is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications that require robust performance.

The MAX6502UKP045-T operates over a wide voltage range, accommodating various power supply configurations and making it a versatile choice for designers. Additionally, its open-drain output allows for straightforward interfacing with other digital components or systems, providing flexibility in control logic design.

Whether you're designing a sophisticated server, a consumer handheld device, or an automotive control system, the MAX6502UKP045-T from Maxim Integrated is a reliable and easy-to-implement solution for your temperature monitoring and control needs.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Maxim Integrated
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2767 $61.6602
14+ $8.4322 $118.0508
22+ $8.1686 $179.7092
30+ $7.9052 $237.1560
38+ $7.6416 $290.3808
51+ $6.8512 $349.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess