EN
  • EN
  • DE

MAX6501UKP105+TCBZ

Part No MAX6501UKP105+TCBZ
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description LOW-COST, +2.7V TO +5.5V, MICROP / Thermostat 105°C Active Low Open Drain SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6501
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705637-MAX6501UKP105+TCBZ
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP105+TCBZ CAD Model

Description

The MAX6501UKP105+TCBZ is a highly precise, low-power temperature switch designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This temperature switch is specifically engineered to maintain system reliability through temperature monitoring and control, making it an ideal choice for a wide range of applications including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The device offers a high degree of accuracy with a preset temperature threshold of 105°C, ensuring precise temperature monitoring.
  • Low Power Consumption: Designed for efficiency, the MAX6501UKP105+TCBZ operates with minimal power consumption, making it suitable for battery-powered applications.
  • Compact SOT23 Package: The small size of the SOT23 package allows for easy integration into space-constrained designs without compromising performance.
  • No External Components Required: This temperature switch operates independently without the need for additional external components, simplifying design and reducing system costs.
  • Overtemperature Protection: The device acts as an overtemperature protection circuit by providing a simple on/off output signal that can interface directly with a microcontroller.

Applications

The MAX6501UKP105+TCBZ is versatile and can be used in various applications, including:

  • System Thermal Management
  • Overtemperature Protection Circuitry
  • Portable Electronic Devices
  • Environmental Control Systems
  • Industrial Equipment Monitoring

Technical Specifications

Parameter Value Temperature Threshold 105°C Package Type SOT23 Supply Voltage Range 2.7V to 5.5V Output Type Open-drain

With its combination of precision, low power, and compact form factor, the MAX6501UKP105+TCBZ temperature switch from Maxim Integrated is an excellent choice for designers looking to enhance system safety and stability through effective thermal management.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess