EN
  • EN
  • DE

SM204032002JE

Part No SM204032002JE
Manufacturer Ohmite
Catalog Through Hole Resistors
Description RES 20K OHM 5% 2W RADIAL / 20 kOhms ±5% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Ohmite
Series Slim-Mox
Package Bulk
Resistance 20 kOhms
Tolerance ±5%
Power (Watts) 2W
Composition Thick Film
Features High Voltage, Non-Inductive
Temperature Coefficient 50ppm/°C
Temperature Range - Operating -55°C ~ 110°C
Package / Case Radial
Supplier Device Package Radial
Dimension 1.080" L x 0.100" W (27.43mm x 2.54mm)
Height - Seated (Max) 0.590" (14.99mm)
Number of Terminations 2
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Other Names SM204032002JE-ND,SM204JE-20K
Standard Package 100
Win Source Part Number 959765-SM204032002JE
Ultra Librarian 3D Model Ultra Librarian SM204032002JE CAD Model

Description

The SM204032002JE is a thick film chip resistor manufactured by Ohmite. This surface mount resistor is designed for applications requiring precise and stable resistance in a compact form factor. It is part of Ohmite's SM series of chip resistors, known for their reliability and performance in various electronic circuits.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and televisions for current limiting and voltage division.
  • Industrial equipment: Employed in control systems, power supplies, and instrumentation for accurate resistance values.
  • Automotive electronics: Found in electronic control units (ECUs), sensors, and lighting systems.
  • Medical devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where precision is critical.
  • Telecommunications equipment: Used in network devices, base stations, and communication modules for signal conditioning and impedance matching.

Features

  • Thick film construction: Provides excellent stability and reliability.
  • Surface mount design: Allows for automated assembly and efficient use of board space.
  • High precision: Offers tight tolerance for accurate resistance values.
  • Compact size: Minimizes the overall size of the circuit board.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Accurate resistance: Ensures precise circuit operation and performance.
  • Reliable performance: Maintains stable resistance values over a wide range of operating conditions.
  • Space saving: Reduces the overall size and weight of electronic devices.
  • Easy assembly: Simplifies the manufacturing process and reduces production costs.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details

The SM204032002JE has a resistance value of 2000 Ohms (2K Ohms). It features a tolerance of 5% and a power rating of 0.125W. The resistor is designed for surface mount technology (SMT) and is available in a standard chip size. The operating temperature range typically spans from -55°C to +155°C. It is designed to meet industry standards for reliability and performance, ensuring consistent operation in demanding applications. The resistor is commonly used in voltage dividers, current limiting circuits, and feedback networks. The termination finish is typically matte tin, which provides excellent solderability.

You May Also Be Interested in

Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess