EN
  • EN
  • DE

MAX6467XS26D7+T

Part No MAX6467XS26D7+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.625V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.2 s Minimum
Voltage - Threshold 2.625V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705620-MAX6467XS26D7+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6467
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6467XS26D7+T CAD Model

Description

Maxim Integrated MAX6467XS26D7+T Voltage Supervisors

The MAX6467XS26D7+T is a high-quality voltage supervisor IC from Maxim Integrated, designed to provide precise monitoring of power supplies in digital systems. This tiny device is essential for ensuring the reliable operation of microprocessors, microcontrollers, and other digital systems by resetting these systems in the event of power failure or brownout conditions.

Key Features

  • Voltage Monitoring Precision: The MAX6467XS26D7+T offers a highly accurate voltage threshold of 2.6V, making it suitable for monitoring 3.3V power supplies with tight tolerance requirements.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Compact SOT Package: The device comes in a small, surface-mount SOT package, which is ideal for space-constrained applications.
  • Manual Reset: A manual reset input allows users to trigger a system reset manually, providing an additional layer of system control.
  • Reset Timeout: The MAX6467XS26D7+T features an internally fixed reset timeout delay, which ensures that the system has adequate time to stabilize before resuming operation after a reset event.
  • Temperature Range: This voltage supervisor operates over an extended temperature range, making it suitable for industrial applications.

Applications

The MAX6467XS26D7+T is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications Equipment

Reliability and Protection

Maxim Integrated is known for producing components that enhance the reliability and performance of electronic systems. The MAX6467XS26D7+T voltage supervisor is no exception, providing robust protection against power supply irregularities, which can prevent data corruption and hardware damage, thereby prolonging the life of the electronic system.

Conclusion

The MAX6467XS26D7+T from Maxim Integrated is a compact, efficient, and reliable solution for voltage supervision in a myriad of electronic applications. Its precision and low power consumption, combined with the convenience of a manual reset feature, make it an excellent choice for designers looking to enhance the stability and robustness of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess