EN
  • EN
  • DE

MAX645CPD

Part No MAX645CPD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705610-MAX645CPD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX645CPD CAD Model

Description

Maxim Integrated MAX645CPD Product Overview

The MAX645CPD from Maxim Integrated is a high-performance, precision voltage regulator designed to cater to a broad range of applications requiring stable and reliable voltage control. This integrated circuit (IC) is part of Maxim's commitment to providing innovative, high-quality power management solutions that meet the rigorous demands of today's advanced electronic systems.

Key Features

  • High Accuracy: The MAX645CPD offers excellent voltage regulation, ensuring that the output voltage remains stable and precise under varying conditions of input voltage and load current.
  • Low Dropout Voltage: This IC features a low dropout voltage, making it highly efficient for systems where the difference between the input voltage and the output voltage is minimal.
  • Adjustable Output: Users can adjust the output voltage to their specific needs, providing flexibility across different applications and ensuring compatibility with a wide range of devices.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, enhancing the reliability and lifespan of both the regulator and the overall system.
  • Overcurrent Protection: The MAX645CPD is equipped with overcurrent protection to safeguard the IC and connected components from damage due to excessive current flow.

Applications

The versatile nature of the MAX645CPD makes it suitable for a variety of applications, including but not limited to:

  • Portable devices where battery life and efficiency are critical
  • High-performance analog circuits that require a stable voltage reference
  • Microprocessor and microcontroller power supplies
  • Low-voltage logic supplies
  • Post-regulation for switching power supplies

Package and Availability

The MAX645CPD comes in a 14-pin plastic DIP package, which is designed for easy integration into a wide range of circuit boards. Its compact form factor allows for efficient use of board space without compromising on performance. Maxim Integrated ensures availability through various distributors and direct sales channels, providing support and ease of access to engineers and product developers.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX645CPD voltage regulator is an excellent choice for those seeking a reliable and flexible power management solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess