The MAX6459UTC+T from Maxim Integrated is a highly precise, low-power voltage monitor designed to maintain system integrity by monitoring voltage levels. This compact and efficient component is an ideal solution for portable and battery-powered applications where power conservation is critical.
Key Features
- Voltage Monitoring: Capable of monitoring undervoltage (UV) and overvoltage (OV) conditions to ensure reliable operation of electronic systems.
- Adjustable Thresholds: Features externally adjustable voltage thresholds, allowing for flexibility and customization to match specific system requirements.
- Low Power Consumption: Designed for energy efficiency, it consumes minimal power, making it suitable for power-sensitive applications.
- Manual Reset: Includes a manual reset input for added control over the monitoring system.
- Compact Package: Available in a small, 6-pin SOT-23 package, it is optimized for space-constrained applications.
Applications
The MAX6459UTC+T is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Devices
- Automotive Systems
- Industrial Equipment
- Data Storage Systems
- Medical Devices
Technical Specifications
With its robust design, the MAX6459UTC+T ensures that your systems operate within their intended voltage ranges:
- Supply Voltage Range: 1.2V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Reset Timeout Delay: Adjustable with an external capacitor
- Package Type: 6-Pin SOT-23
Maxim Integrated's commitment to quality and reliability is evident in the MAX6459UTC+T voltage monitor, providing designers with a dependable component that enhances system stability and performance.