EN
  • EN
  • DE

MAX6457UKD0B

Part No MAX6457UKD0B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LOW CUR VOLT MON / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 50µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6457
Standard Package 94 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705594-MAX6457UKD0B
Ultra Librarian 3D Model Ultra Librarian MAX6457UKD0B CAD Model

Description

The MAX6457UKD0B is a highly precise, low-power voltage monitor from Maxim Integrated, designed to enhance the reliability of power-sensitive microprocessor (µP) systems. This device is specifically engineered to keep a vigilant eye on the power supply voltage, ensuring that the system operates within its specified voltage range and providing a reset signal to the µP in the event of an undervoltage condition.

Key Features

  • High Accuracy: The MAX6457UKD0B offers a precision voltage monitoring solution, with an accuracy of ±1.5% over temperature, which is crucial for systems that require consistent and reliable operation.
  • Low Quiescent Current: With a quiescent current of only 6µA, this device is an ideal choice for battery-operated and portable applications where power efficiency is a priority.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific needs, providing flexibility and adaptability to a wide range of applications.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, offering an additional layer of control.
  • Immunity to Short Voltage Transients: The MAX6457UKD0B is designed to ignore short voltage transients, preventing unnecessary resets due to brief voltage dips.

Applications

  • Microprocessor, Microcontroller, and DSP Monitoring
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Embedded Systems
  • Consumer Electronics

With its small SOT23 package, the MAX6457UKD0B is not only a space-saving component but also offers the robustness and high performance expected from Maxim Integrated products. Whether it's for critical system monitoring or ensuring the longevity and stability of a device, the MAX6457UKD0B stands as a reliable and essential part of any power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1408 $53.8304
30+ $3.3976 $101.9280
46+ $3.2915 $151.4090
63+ $3.1853 $200.6739
82+ $3.0791 $252.4862
109+ $2.7606 $300.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess