EN
  • EN
  • DE

MAX6449UT16L+T

Part No MAX6449UT16L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 2 Channel SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6449
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6449UT16L+T-ND, MAX6449UT16L+TTR, MAX6449UT16L+TDKR, MAX6449UT16L+TCT, MAX6449UT16LT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925556-MAX6449UT16L+T
Ultra Librarian 3D Model Ultra Librarian MAX6449UT16L+T CAD Model

Description

Maxim Integrated MAX6449UT16L+T Voltage Monitor

The MAX6449UT16L+T from Maxim Integrated is a highly reliable, low-power voltage monitor designed to maintain system integrity by monitoring the supply voltage of digital systems. It is an essential component for applications that require precise voltage supervision to protect sensitive electronic circuits from improper operation due to power fluctuations.

Key Features

  • Voltage Threshold: The device is pre-set with a voltage threshold of 1.6V, making it suitable for low-voltage applications that operate within this range.
  • Low Supply Current: With a quiescent current of just 1.2µA, the MAX6449UT16L+T is optimized for battery-powered and energy-efficient systems where power conservation is critical.
  • Reset Timeout: It offers a 140ms (min) reset timeout delay, providing sufficient time for the system to stabilize before normal operation is resumed.
  • Operating Temperature: This voltage monitor can operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Package: The device comes in a compact SOT23-6 package, which minimizes the footprint on the PCB and is ideal for space-constrained designs.
  • Supply Voltage Range: It supports a supply voltage range from 1.0V to 5.5V, providing versatility across various power supply configurations.

Applications

  • Battery-Powered Devices
  • Portable Handheld Instruments
  • Embedded Systems
  • Microprocessor & Microcontroller Systems
  • Automotive Electronics
  • Industrial Controllers

The MAX6449UT16L+T voltage monitor is an ideal solution for designers looking to incorporate reliable voltage supervision into their systems. With its precision monitoring capabilities, low power consumption, and robust operating temperature range, this device ensures that electronic systems remain operational and protected under various conditions. Maxim Integrated's commitment to quality and performance is reflected in this voltage monitor, making it a trustworthy choice for critical applications where voltage stability is non-negotiable.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess