EN
  • EN
  • DE

MAX6444US16L+T

Part No MAX6444US16L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.58V 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-253-4
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 1.62 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.52 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Overvoltage Threshold 1.62 V
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 1.575 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.52 V
Watchdog Timer No
Win Source Part Number 1075605-MAX6444US16L+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6444US16L+T CAD Model

Description

Maxim Integrated MAX6444US16L+T Battery Backup IC

The MAX6444US16L+T from Maxim Integrated is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability through its ability to maintain a stable system operation by resetting the µP during power-up, power-down, and brownout conditions.

This supervisory circuit features a factory-trimmed reset threshold voltage of 1.575V, tailored to ensure precision monitoring of 1.8V power supplies. The reset output is available in an active-low, push-pull configuration, which eliminates the need for an external pull-up resistor and makes it suitable for power-sensitive applications. The reset signal is guaranteed to remain asserted for a minimum of 140ms (typical) after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

The compact SOT-23 package of the MAX6444US16L+T makes it an ideal choice for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions. The low supply current of 6µA (typical) makes it suitable for battery-operated devices where power efficiency is crucial.

Additional features include a debounced manual reset input that allows for a manual system reset, which can be triggered by an external pushbutton or logic signal. This input is also internally pulled up to VCC, reducing the need for external components.

The MAX6444US16L+T is an ideal solution for portable consumer electronics, computers, controllers, and other digital devices that require a high level of power supply integrity. Its combination of low power consumption, small footprint, and precision voltage monitoring makes it an essential component for enhancing system reliability and safeguarding against unexpected power disruptions.

With Maxim Integrated's commitment to quality and durability, the MAX6444US16L+T supervisory circuit stands as a robust choice for designers looking to improve the safety and stability of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess