EN
  • EN
  • DE

MAX6424UK29-T

Part No MAX6424UK29-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Low-Power, SC70/SOT μP Reset Circuits with Capacitor-Adjustable Reset Timeout Delay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311882-MAX6424UK29-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6424UK29-T CAD Model

Description

Maxim Integrated MAX6424UK29-T Microprocessor Reset Circuit

The MAX6424UK29-T is a compact, highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of protection against the unpredictable nature of power failure and brownout conditions. This supervisory circuit ensures that the microprocessor is reset to a known state during power-up, power-down, or if a system fault occurs.

With a preset threshold voltage of 2.925V, the MAX6424UK29-T is optimized for 3V to 3.3V powered systems. It can prevent code execution errors during system voltage fluctuations and power-up transients, which is critical for maintaining system integrity and performance. The device comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications.

One of the key features of the MAX6424UK29-T is its ultra-low supply current of only 1.2µA (typical), which is highly beneficial for portable and battery-operated devices, as it helps to extend the battery life. The device also offers a manual reset input, allowing for a system reset to be triggered with an external signal, which is useful for debugging or when manual intervention is required.

The active-low reset output of the MAX6424UK29-T remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level. This ensures that the system has enough time to stabilize before the processor starts executing code. Additionally, this supervisory circuit includes a debounced manual-reset input, further enhancing its reliability and robustness.

Maxim Integrated's commitment to quality means that the MAX6424UK29-T is designed with over-temperature protection and is constructed to ensure long-term stability and performance across a wide range of environmental conditions. This makes it a suitable choice for applications in various industries, including automotive, telecommunications, computers, and consumer electronics.

In summary, the Maxim Integrated MAX6424UK29-T is a highly efficient, reliable, and space-saving solution for microprocessor system monitoring, offering low power consumption, precision voltage monitoring, and manual reset features, all of which contribute to the smooth operation and safety of digital systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6482 $63.2964
5+ $25.9679 $129.8395
7+ $25.1559 $176.0913
10+ $24.3451 $243.4510
13+ $23.5331 $305.9303
17+ $21.0984 $358.6728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess