EN
  • EN
  • DE

MAX6393CWE-T

Part No MAX6393CWE-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213501-MAX6393CWE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6393CWE-T CAD Model

Description

The MAX6393CWE-T is a highly reliable, low-power voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated. This component is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems to ensure proper operation during power-up, power-down, or any occurrence of an undervoltage condition.

Featuring a wide operating voltage range, the MAX6393CWE-T is suitable for a variety of applications, including portable devices, automotive systems, and industrial equipment. Its compact size and surface-mount package make it an excellent choice for space-constrained applications.

Key Features:

  • Voltage Monitoring: Precise monitoring of supply voltages to ensure system reliability.
  • Low Power Consumption: Designed for battery-operated and power-sensitive applications.
  • Adjustable Thresholds: Users can set the undervoltage threshold level to meet specific system requirements.
  • Manual Reset Input: Allows for an external trigger to initiate a system reset.
  • Reset Timeout: Programmable reset timeout period to accommodate various system needs.
  • Wide Operating Temperature Range: Ensures stable operation in environments with varying temperatures.

Applications:

  • Automotive Systems
  • Portable Devices
  • Industrial Controls
  • Embedded Systems
  • Networking Equipment

The MAX6393CWE-T voltage supervisor IC is available in a 16-SOIC package, offering a robust solution for systems that require reliable voltage monitoring. With its adjustable voltage threshold and reset features, the MAX6393CWE-T provides designers with the flexibility to tailor the IC to their specific application requirements, ensuring optimal system performance and stability.

Maxim Integrated's commitment to quality and performance is evident in the design of the MAX6393CWE-T, making it a trusted choice for engineers and designers looking for a voltage supervisor solution that will maintain the integrity of their electronic systems.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $5.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess