EN
  • EN
  • DE

MAX6392KA29-T

Part No MAX6392KA29-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU DL SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 140 ms/Adjustable Minimum
Voltage - Threshold 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 073831-MAX6392KA29-T
Ultra Librarian 3D Model Ultra Librarian MAX6392KA29-T CAD Model

Description

Product Overview: MAX6392KA29-T from Maxim Integrated

The MAX6392KA29-T is a robust, high-precision voltage monitor designed by Maxim Integrated, a company renowned for its expertise in the development of integrated circuits for analog and mixed-signal applications. This device is specifically engineered to safeguard sensitive electronic components by monitoring the supply voltage and ensuring it remains within specified thresholds.

Key Features:

  • Voltage Monitoring Accuracy: The MAX6392KA29-T offers a precision threshold voltage of 2.9V, making it ideal for 3.3V power supply systems where accurate voltage monitoring is critical for the reliable operation of the circuit.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage monitor consumes minimal power, making it suitable for battery-operated devices where power conservation is paramount.
  • Reset Timeout: The device features a built-in programmable reset timeout delay, which provides designers with the flexibility to set the duration for which the reset signal is maintained when a voltage fault is detected.
  • Operating Temperature Range: It operates reliably across a broad temperature range, making it versatile for use in various environments and applications.
  • Package Type: The MAX6392KA29-T comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications:

The MAX6392KA29-T is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Embedded systems
  • Industrial control systems
  • Telecommunication infrastructure

Reliability and Safety:

Maxim Integrated's commitment to quality ensures that the MAX6392KA29-T voltage monitor is built to the highest standards of reliability and safety. It is designed to provide a reliable reset output signal in the event of voltage dips, thereby preventing potential damage to sensitive electronic components and ensuring the safe and stable operation of the system.

With its precise voltage monitoring capabilities and low power consumption, the MAX6392KA29-T is an excellent choice for engineers and designers looking to incorporate a reliable voltage monitoring solution into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess