EN
  • EN
  • DE

MAX6381XR28D2-T

Part No MAX6381XR28D2-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.80V SC70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 003166-MAX6381XR28D2-T
Ultra Librarian 3D Model Ultra Librarian MAX6381XR28D2-T CAD Model

Description

Product Overview: MAX6381XR28D2-T

Introducing the MAX6381XR28D2-T, a state-of-the-art microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated. This compact, high-precision device is engineered to monitor power supplies in μP and digital systems, providing a robust layer of protection against low-voltage conditions. It is a perfect solution for systems that require a reliable reset function for maintaining optimal operation.

Key Features

  • Voltage Monitoring Precision: The MAX6381XR28D2-T offers a precise monitoring threshold voltage of 2.8V, ensuring accurate detection of under-voltage conditions.
  • Low Power Consumption: Designed for efficiency, this supervisory circuit consumes minimal power, making it ideal for portable and battery-operated applications.
  • Reset Timeout: It features a fixed reset timeout duration of 200ms (min), providing a reliable reset signal duration for system recovery.
  • Operating Temperature Range: The device operates effectively over a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Compact Package: Available in a small, surface-mount SC70 package, the MAX6381XR28D2-T is optimized for space-constrained applications.

Applications

The MAX6381XR28D2-T is versatile in its application, making it suitable for a wide array of products and industries. It can be utilized in portable devices, computers, controllers, and other digital equipment that demand a precise voltage monitoring solution. Its reliability and accuracy make it particularly useful in critical systems where consistent performance and uptime are paramount.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX6381XR28D2-T is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance. With Maxim Integrated's reputation for excellence, you can trust the MAX6381XR28D2-T to safeguard your digital systems effectively.

Ordering Information

To integrate the MAX6381XR28D2-T into your system, you can obtain it through Maxim Integrated's authorized distributors. The product is supplied in tape and reel form, allowing for efficient assembly during the manufacturing process.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9773 $59.3190
75+ $1.6225 $121.6875
115+ $1.5717 $180.7455
155+ $1.5211 $235.7705
200+ $1.4703 $294.0600
265+ $1.3182 $349.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess