The MAX6381XR18D2 is a precision, low-power microprocessor (µP) supervisory circuit designed to monitor voltage levels in a wide range of digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this supervisory IC is part of their extensive family of power-supply management devices. The MAX6381XR18D2 is ideal for monitoring 1.8V power supplies, ensuring that systems operate within their specified voltage range and providing a reliable reset signal to the µP during power-up, power-down, and brown-out conditions.
Key Features
- Voltage Threshold: Factory-set reset threshold voltage of 1.8V, suitable for low-voltage applications.
- Reset Timeout: Offers a 210ms (min) reset timeout duration, providing ample time for the system to stabilize before allowing the processor to resume operation.
- Low Power Consumption: With its low supply current of 1.5µA (typ), this device conserves power in battery-operated equipment.
- High Accuracy: Features a ±2% reset threshold accuracy over the entire temperature range, ensuring reliable operation under varying conditions.
- Operating Temperature: Functional across a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.
- Package: Comes in a compact, 3-pin SC70 package, which is ideal for space-constrained applications.
- Push-Pull Output: The active-low RESET output is of the push-pull type, eliminating the need for an external pull-up resistor.
Applications
The MAX6381XR18D2 is designed for use in a variety of applications where voltage monitoring is critical. It can be utilized in portable/battery-powered devices, computers, controllers, intelligent instruments, critical µP and µC power monitoring, and other embedded systems that require voltage supervision for reliable operation.
Quality and Reliability
Maxim Integrated ensures that their products meet the highest standards of quality and reliability. The MAX6381XR18D2 supervisory circuit is no exception, providing designers with a robust voltage monitoring solution that enhances system stability and prolongs operational life.