EN
  • EN
  • DE

MAX637XCSA+T

Part No MAX637XCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705434-MAX637XCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX637XCSA+T CAD Model

Description

Maxim Integrated MAX637XCSA+T Voltage Regulators

The MAX637XCSA+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear voltage regulator that offers a compact and efficient solution for a wide range of applications. This device is designed to deliver a stable and precise output voltage, making it an ideal choice for powering sensitive electronic circuits and systems.

With its advanced design, the MAX637XCSA+T ensures excellent load and line regulation, maintaining a consistent output even under varying input voltages and load conditions. This stability is crucial for applications that demand a reliable power supply, such as precision instrumentation, microprocessors, and memory chips.

The regulator operates over a wide input voltage range and can supply an output current of up to 200mA, which is suitable for low-power devices. Additionally, it features a low quiescent current, contributing to energy efficiency in battery-powered applications. The MAX637XCSA+T also includes thermal shutdown protection and current limiting, enhancing the safety and longevity of the end product.

This LDO voltage regulator comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The surface-mount package allows for easy integration into PCB designs and is compatible with automated assembly processes, making it a convenient choice for mass production.

Key features of the MAX637XCSA+T include:

  • High accuracy output voltage
  • Low dropout voltage
  • Wide input voltage range
  • 200mA output current capability
  • Low quiescent current for power efficiency
  • Thermal shutdown and current limit protection
  • Compact 8-pin SOIC package

Whether you are developing consumer electronics, portable devices, or industrial equipment, the MAX637XCSA+T offers a reliable and efficient voltage regulation solution. Maxim Integrated's commitment to quality ensures that this product meets the highest standards, providing designers with confidence in their power management designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess