EN
  • EN
  • DE

MAX6376KA

Part No MAX6376KA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705419-MAX6376KA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6376KA CAD Model

Description

The Maxim Integrated MAX6376KA is a precision voltage supervisor designed to maintain system integrity by monitoring power supplies in digital systems. This compact and efficient device ensures that microprocessors (µPs) and other voltage-sensitive components operate within their specified voltage ranges, safeguarding them from unpredictable system behavior or damage due to power fluctuations.

Featuring a combination of low supply current and small footprint, the MAX6376KA is an optimal solution for portable and space-constrained applications. Its key functions include monitoring the power supply and asserting a reset signal to the host system whenever the monitored voltage falls below a predefined threshold. This reset signal is maintained for a specified period after the voltage returns above the threshold, ensuring proper system recovery.

The device offers several noteworthy features that make it a robust choice for critical applications. It has an integrated manual reset input that allows for a system reset to be triggered with an external signal, giving designers flexibility and control over system reset scenarios. Moreover, the MAX6376KA provides a low quiescent current, which is particularly beneficial for battery-powered devices, as it helps to extend battery life.

The voltage threshold is factory preset, eliminating the need for external resistors and simplifying design. Additionally, the MAX6376KA is characterized by its high accuracy in monitoring voltage levels, which is crucial for reliable system performance. It is available in a small SOT-23 package, making it well-suited for applications where space is at a premium, such as handheld devices, notebooks, and embedded systems.

Overall, the Maxim Integrated MAX6376KA is a dependable and efficient solution for system voltage supervision. Its low power consumption, high accuracy, and small form factor make it an excellent choice for designers looking to enhance system reliability and protect against the consequences of undervoltage conditions.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess