EN
  • EN
  • DE

MAX6367LEKA29

Part No MAX6367LEKA29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705387-MAX6367LEKA29
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6367LEKA29 CAD Model

Description

Maxim Integrated MAX6367LEKA29: Precision Timer IC

The MAX6367LEKA29 from Maxim Integrated is a highly precise, programmable timer IC designed for a wide range of timing applications. This versatile component is part of Maxim's family of pin-selectable watchdog timers, offering reliability and flexibility for systems that require accurate timing control.

Encased in an efficient 8-pin SOT-23 package, the MAX6367LEKA29 is compact and suitable for space-constrained applications. It is engineered to provide a fixed watchdog timeout period that is factory-trimmed, ensuring consistent performance without the need for external timing components. This timer IC is ideal for use in systems that require a dependable watchdog timer to prevent system failures due to software lock-up or other malfunctions.

Key features of the MAX6367LEKA29 include:

  • Factory-trimmed fixed timeout period for out-of-the-box reliability
  • Wide operating voltage range, typically from 1.2V to 5.5V, allowing for versatile power supply compatibility
  • Low power consumption, which is critical for battery-operated devices
  • Manual reset input for additional control and system diagnostics
  • Temperature range of -40°C to +125°C, ensuring operation in extreme environmental conditions
  • Debounced manual reset input, which prevents false triggering due to noisy environments

This timer IC is an excellent choice for managing system integrity through its watchdog functionality. It can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or DSP monitoring
  • Computers and controllers in industrial systems
  • Portable/battery-powered equipment
  • Embedded systems
  • Telecommunications and networking equipment

With its precision timing capabilities, the MAX6367LEKA29 from Maxim Integrated is a reliable solution for designers looking to enhance their system's safety and robustness. Its ease of integration and minimal external component requirement make it a convenient and cost-effective choice for a broad spectrum of timing applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess