EN
  • EN
  • DE

MAX6361PUT44+T

Part No MAX6361PUT44+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Reset Threshold Voltage 4.5 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.25 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 1
Operating Supply Current 15 µA
Overvoltage Threshold 4.5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 4.38 V
Type Battery Backup Circuit
Undervoltage Threshold 4.25 V
Watchdog Timer No
Win Source Part Number 1075576-MAX6361PUT44+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6361PUT44+T CAD Model

Description

The MAX6361PUT44+T is a compact, highly reliable supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor (µP) systems. This device provides excellent circuit protection by triggering a reset during power-up, power-down, and brown-out conditions, ensuring that the µP and its peripherals are initialized properly during power-up and are protected from improper operation during low-voltage conditions.

Key Features

  • Voltage Monitoring: This supervisory circuit monitors the voltage level of power supplies, providing a reset signal to the connected µP if the voltage drops below a preset threshold, ensuring consistent and reliable operation.
  • Low Power Consumption: Designed for energy-efficient performance, the MAX6361PUT44+T is ideal for battery-operated and portable applications, thanks to its low power consumption.
  • Manual Reset: A manual reset input allows for an external override, giving users the ability to initiate a system reset manually.
  • High Accuracy: With precision factory-set reset thresholds, the device ensures accurate monitoring for 4.4V systems.
  • Compact SOT23 Packaging: The MAX6361PUT44+T comes in a small SOT23-6 package, making it a space-saving solution for PCB layouts where space is at a premium.

Applications

The MAX6361PUT44+T is versatile and can be used in a broad range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Controllers

Technical Specifications

With its robust set of features, the MAX6361PUT44+T supervisory circuit is engineered to meet the stringent demands of modern electronic systems. The device operates over a wide temperature range and is designed to interface seamlessly with a variety of microprocessor configurations, making it an essential component for ensuring system stability and reliability.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess