The MAX6361LUT23+T is a robust, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 2.3V power supply voltage.
This device is specifically engineered to keep systems safe by monitoring the power supply voltage. When the monitored voltage falls below the factory-set reset threshold, the MAX6361LUT23+T asserts a reset signal to prevent system errors. The reset signal remains asserted for a preset timeout period after the voltage rises above the reset threshold, ensuring the system has adequate time to stabilize.
Key features of the MAX6361LUT23+T include:
- Precision Monitoring: Factory-set reset threshold for 2.3V systems ensures accurate monitoring without the need for external adjustment.
- Low Power Consumption: Ideal for battery-operated and portable applications, this device consumes minimal power, helping to extend battery life.
- Manual Reset Input: Allows for a manual system reset, providing an additional layer of system control.
- Reset Timeout: Programmable reset timeout period allows for system-specific customization of the reset deassertion delay.
- Small Package: Supplied in a compact 6-pin SOT23 package, making it suitable for space-constrained applications.
- Temperature Range: Operates over the extended -40°C to +85°C temperature range, accommodating a wide variety of environmental conditions.
The MAX6361LUT23+T is ideal for use in portable devices, computers, controllers, and intelligent instruments where reliable voltage monitoring is critical for data integrity and system stability. Its small footprint and ease of integration make it a preferred choice for designers looking to maintain system integrity through precise power supply monitoring.
Maxim Integrated's commitment to quality ensures that the MAX6361LUT23+T meets the stringent requirements of high-performance digital systems, providing a dependable solution for power supply supervision.