EN
  • EN
  • DE

MAX20086ATPA/VY+

Part No MAX20086ATPA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Function Current Switch
Sensing Method -
Accuracy ±8%
Voltage - Input 3V ~ 15V
Current - Output 600mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Base Product Number MAX20086
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490 pcs
Win Source Part Number 1382757-MAX20086ATPA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20086ATPA/VY+ CAD Model

Description

Maxim Integrated's MAX20086ATPA/VY+: Automotive Camera Power Protector

The MAX20086ATPA/VY+ is a robust automotive camera power protector IC designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This integrated circuit is specifically engineered to safeguard automotive camera modules against the various electrical hazards that can occur in a vehicle's electrical system, such as overvoltage, undervoltage, short-circuit, and reverse-battery conditions.

Key Features

  • Wide Operating Voltage Range: The device operates effectively across a broad voltage range, accommodating the electrical variances commonly found in automotive environments.
  • High Accuracy: With precise overvoltage and undervoltage lockout thresholds, the MAX20086ATPA/VY+ ensures that the camera module is protected with high accuracy, minimizing the risk of damage due to electrical irregularities.
  • Integrated Fault Protection: The IC includes built-in fault protection features that offer a safeguard against short-circuit and overcurrent conditions, enhancing the overall durability and reliability of the camera system.
  • Reverse-Battery Protection: An essential feature for automotive applications, reverse-battery protection ensures that the device and connected components are not damaged if the battery is accidentally installed backward.

Applications

The MAX20086ATPA/VY+ is ideal for a wide range of automotive applications where camera modules are utilized. This includes:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Side-View Cameras
  • Surround View Systems
  • Driver Monitoring Systems

Design and Integration

Designed with a compact form factor, the MAX20086ATPA/VY+ is suitable for space-constrained automotive environments. Its integration-friendly design allows for easy incorporation into existing automotive systems, reducing development time and simplifying the design process for engineers.

In summary, Maxim Integrated's MAX20086ATPA/VY+ is a comprehensive solution for automotive camera power protection, providing high accuracy, robust fault protection, and ease of integration. It is an essential component for ensuring the longevity and reliability of camera-based systems in modern vehicles.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0022 $52.0286
27+ $3.7489 $101.2203
42+ $3.6223 $152.1366
60+ $3.3690 $202.1400
78+ $3.2423 $252.8994
97+ $3.1157 $302.2229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess